Dialight Corp. Panel Indicator, 7.2Mm, Blue, 6Vdc; Led Color Dialight 677-3435-324F

Description
PANEL INDICATOR, 7.2MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Blue, 6Vdc; Led Color Dialight - 96Y6316 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Blue, 6Vdc; Led Color Dialight
96Y6316
Panel Indicator, 7.2Mm, Blue, 6Vdc; Led Color Dialight 96Y6316
PANEL INDICATOR, 7.2MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6316
Product Name Panel Indicator, 7.2Mm, Blue, 6Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AA4040SRCGKC-RTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 655 nm (5740 to 6550 Å)
View Details