Dialight Corp. Panel Indicator, 7.2Mm, Blue, 24Vdc; Led Color Dialight 677-3432-344F

Description
PANEL INDICATOR, 7.2MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Blue, 24Vdc; Led Color Dialight - 96Y6315 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Blue, 24Vdc; Led Color Dialight
96Y6315
Panel Indicator, 7.2Mm, Blue, 24Vdc; Led Color Dialight 96Y6315
PANEL INDICATOR, 7.2MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6315
Product Name Panel Indicator, 7.2Mm, Blue, 24Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 3208538 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.1mm
LED Type Yellow; Green; Yellow-green
Peak Wavelength 572 nm (5720 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-1025-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details