Dialight Corp. Panel Indicator, 7.2Mm, Blue, 12Vdc; Led Color Dialight 677-3432-334F

Description
PANEL INDICATOR, 7.2MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Blue, 12Vdc; Led Color Dialight - 96Y6314 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Blue, 12Vdc; Led Color Dialight
96Y6314
Panel Indicator, 7.2Mm, Blue, 12Vdc; Led Color Dialight 96Y6314
PANEL INDICATOR, 7.2MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6314
Product Name Panel Indicator, 7.2Mm, Blue, 12Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
PICOLED™ Series - SMLP13BC8T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details