Dialight Corp. Panel Indicator, 7.2Mm, Orange, 24Vdc; Led Color Dialight 677-3335-343F

Description
PANEL INDICATOR, 7.2MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.28cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.28cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Orange, 24Vdc; Led Color Dialight - 96Y6312 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Orange, 24Vdc; Led Color Dialight
96Y6312
Panel Indicator, 7.2Mm, Orange, 24Vdc; Led Color Dialight 96Y6312
PANEL INDICATOR, 7.2MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.28cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.28cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6312
Product Name Panel Indicator, 7.2Mm, Orange, 24Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - Amber - MD-BW-ES1-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details