Dialight Corp. Panel Indicator, 7.2Mm, Green, 24Vdc; Led Color Dialight 677-3235-342F

Description
PANEL INDICATOR, 7.2MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Green, 24Vdc; Led Color Dialight - 96Y6306 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Green, 24Vdc; Led Color Dialight
96Y6306
Panel Indicator, 7.2Mm, Green, 24Vdc; Led Color Dialight 96Y6306
PANEL INDICATOR, 7.2MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6306
Product Name Panel Indicator, 7.2Mm, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness PLCC-4 Tricolor LED - ASMB-BTE1-0B332 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 629 nm (4640 to 6290 Å)
View Details
3 suppliers
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details