Dialight Corp. Panel Indicator, 7.2Mm, Green, 6Vdc; Led Color Dialight 677-3235-322F

Description
PANEL INDICATOR, 7.2MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Green, 6Vdc; Led Color Dialight - 96Y6304 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Green, 6Vdc; Led Color Dialight
96Y6304
Panel Indicator, 7.2Mm, Green, 6Vdc; Led Color Dialight 96Y6304
PANEL INDICATOR, 7.2MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6304
Product Name Panel Indicator, 7.2Mm, Green, 6Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AAMD-LB38-UW002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details