Dialight Corp. Panel Indicator, 7.2Mm, Green, 12Vdc; Led Color Dialight 677-3232-332F

Description
PANEL INDICATOR, 7.2MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Green, 12Vdc; Led Color Dialight - 96Y6302 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Green, 12Vdc; Led Color Dialight
96Y6302
Panel Indicator, 7.2Mm, Green, 12Vdc; Led Color Dialight 96Y6302
PANEL INDICATOR, 7.2MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:5.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6302
Product Name Panel Indicator, 7.2Mm, Green, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details