Dialight Corp. Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight 677-3135-331F

Description
PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.37cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.37cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight - 96Y6299 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight
96Y6299
Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight 96Y6299
PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.37cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.37cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6299
Product Name Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Color Lighting - 516-2469-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 618 nm (6180 Å)
View Details
2 suppliers
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 3.7 milliCandela
View Details