Dialight Corp. Panel Indicator, 7.2Mm, Red, 6Vdc; Led Color Dialight 677-3135-321F

Description
PANEL INDICATOR, 7.2MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.37cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.37cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Red, 6Vdc; Led Color Dialight - 96Y6298 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Red, 6Vdc; Led Color Dialight
96Y6298
Panel Indicator, 7.2Mm, Red, 6Vdc; Led Color Dialight 96Y6298
PANEL INDICATOR, 7.2MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.37cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.37cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6298
Product Name Panel Indicator, 7.2Mm, Red, 6Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details