Dialight Corp. Panel Indicator, 7.2Mm, Orange, 6Vdc; Led Color Dialight 677-2315-323F

Description
PANEL INDICATOR, 7.2MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Orange, 6Vdc; Led Color Dialight - 96Y6286 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Orange, 6Vdc; Led Color Dialight
96Y6286
Panel Indicator, 7.2Mm, Orange, 6Vdc; Led Color Dialight 96Y6286
PANEL INDICATOR, 7.2MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6286
Product Name Panel Indicator, 7.2Mm, Orange, 6Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers