Dialight Corp. Panel Indicator, 7.2Mm, Orange, 24Vdc; Led Color Dialight 677-2312-343F

Description
PANEL INDICATOR, 7.2MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Orange, 24Vdc; Led Color Dialight - 96Y6285 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Orange, 24Vdc; Led Color Dialight
96Y6285
Panel Indicator, 7.2Mm, Orange, 24Vdc; Led Color Dialight 96Y6285
PANEL INDICATOR, 7.2MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6285
Product Name Panel Indicator, 7.2Mm, Orange, 24Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - Red - MD-BW-ES1-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details