Dialight Corp. Panel Indicator, 7.2Mm, Green, 24Vdc; Led Color Dialight 677-2215-342F

Description
PANEL INDICATOR, 7.2MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Green, 24Vdc; Led Color Dialight - 96Y6282 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Green, 24Vdc; Led Color Dialight
96Y6282
Panel Indicator, 7.2Mm, Green, 24Vdc; Led Color Dialight 96Y6282
PANEL INDICATOR, 7.2MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6282
Product Name Panel Indicator, 7.2Mm, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details