Dialight Corp. Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight 677-2115-331F

Description
PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:925mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:925mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight - 96Y6275 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight
96Y6275
Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight 96Y6275
PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:925mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:925mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6275
Product Name Panel Indicator, 7.2Mm, Red, 12Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 20 degrees
View Details