Dialight Corp. Panel Indicator, 7.2Mm, Blue, 12Vdc; Led Color Dialight 677-1412-334F

Description
PANEL INDICATOR, 7.2MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Blue, 12Vdc; Led Color Dialight - 96Y6266 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Blue, 12Vdc; Led Color Dialight
96Y6266
Panel Indicator, 7.2Mm, Blue, 12Vdc; Led Color Dialight 96Y6266
PANEL INDICATOR, 7.2MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6266
Product Name Panel Indicator, 7.2Mm, Blue, 12Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3F-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details