Dialight Corp. Panel Indicator, 6.2Mm, Green, 3.3Vdc; Led Color Dialight 676-2211-110F

Description
PANEL INDICATOR, 6.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:11.52cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:11.52cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.2Mm, Green, 3.3Vdc; Led Color Dialight - 96Y6243 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.2Mm, Green, 3.3Vdc; Led Color Dialight
96Y6243
Panel Indicator, 6.2Mm, Green, 3.3Vdc; Led Color Dialight 96Y6243
PANEL INDICATOR, 6.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:11.52cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

PANEL INDICATOR, 6.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:11.52cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6243
Product Name Panel Indicator, 6.2Mm, Green, 3.3Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details