Dialight Corp. Panel Indicator, 6.2Mm, Red, 2Vdc; Led Color Dialight 676-2111-110F

Description
PANEL INDICATOR, 6.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:5.65cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:5.65cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.2Mm, Red, 2Vdc; Led Color Dialight - 96Y6242 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.2Mm, Red, 2Vdc; Led Color Dialight
96Y6242
Panel Indicator, 6.2Mm, Red, 2Vdc; Led Color Dialight 96Y6242
PANEL INDICATOR, 6.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:5.65cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

PANEL INDICATOR, 6.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:5.65cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6242
Product Name Panel Indicator, 6.2Mm, Red, 2Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 145 degrees
View Details
LED Indication - Discrete - 754-AA4040QBS/D-AMTDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details