Dialight Corp. Panel Indicator, 6.2Mm, Blue, 3.3Vdc; Led Color Dialight 676-1411-110F

Description
PANEL INDICATOR, 6.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:2.98cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:2.98cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.2Mm, Blue, 3.3Vdc; Led Color Dialight - 96Y6240 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.2Mm, Blue, 3.3Vdc; Led Color Dialight
96Y6240
Panel Indicator, 6.2Mm, Blue, 3.3Vdc; Led Color Dialight 96Y6240
PANEL INDICATOR, 6.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:2.98cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

PANEL INDICATOR, 6.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:2.98cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6240
Product Name Panel Indicator, 6.2Mm, Blue, 3.3Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1395-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
View Details