Dialight Corp. Panel Indicator, 6.2Mm, Orange, 2Vdc; Led Color Dialight 676-1311-110F

Description
PANEL INDICATOR, 6.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:7.81cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:7.81cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.2Mm, Orange, 2Vdc; Led Color Dialight - 96Y6239 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.2Mm, Orange, 2Vdc; Led Color Dialight
96Y6239
Panel Indicator, 6.2Mm, Orange, 2Vdc; Led Color Dialight 96Y6239
PANEL INDICATOR, 6.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:7.81cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

PANEL INDICATOR, 6.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:7.81cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6239
Product Name Panel Indicator, 6.2Mm, Orange, 2Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-SML-LXR0401USBW5MACT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details