Dialight Corp. Panel Indicator, 6.2Mm, Green, 3.3Vdc; Led Color Dialight 676-1211-110F

Description
PANEL INDICATOR, 6.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:10.1cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:10.1cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.2Mm, Green, 3.3Vdc; Led Color Dialight - 96Y6238 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.2Mm, Green, 3.3Vdc; Led Color Dialight
96Y6238
Panel Indicator, 6.2Mm, Green, 3.3Vdc; Led Color Dialight 96Y6238
PANEL INDICATOR, 6.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:10.1cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

PANEL INDICATOR, 6.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:10.1cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6238
Product Name Panel Indicator, 6.2Mm, Green, 3.3Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 516-2164-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details