Dialight Corp. Panel Indicator, 6.2Mm, Red, 2Vdc; Led Color Dialight 676-1111-110F

Description
PANEL INDICATOR, 6.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:7.72cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:7.72cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.2Mm, Red, 2Vdc; Led Color Dialight - 96Y6237 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.2Mm, Red, 2Vdc; Led Color Dialight
96Y6237
Panel Indicator, 6.2Mm, Red, 2Vdc; Led Color Dialight 96Y6237
PANEL INDICATOR, 6.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:7.72cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

PANEL INDICATOR, 6.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:7.72cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6237
Product Name Panel Indicator, 6.2Mm, Red, 2Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
View Details
1.6X0.8MM GRN SMD LED - AP1608SGC - Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
4 suppliers