Dialight Corp. Panel Indicator, 5.2Mm, White, 3.3Vdc; Led Color Dialight 675-2511-110F

Description
PANEL INDICATOR, 5.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:6.22cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 5.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:6.22cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 5.2Mm, White, 3.3Vdc; Led Color Dialight - 96Y6236 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 5.2Mm, White, 3.3Vdc; Led Color Dialight
96Y6236
Panel Indicator, 5.2Mm, White, 3.3Vdc; Led Color Dialight 96Y6236
PANEL INDICATOR, 5.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:6.22cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

PANEL INDICATOR, 5.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:6.22cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6236
Product Name Panel Indicator, 5.2Mm, White, 3.3Vdc; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details
5.0X5.0MM RGB FULL COLOR SMD LED - AAAF5051-04 - Kingbright Corporation
Specs
LED Package: Top-Emitting Tri-Color SMD LED
LED Type Red; Green; Blue
Peak Wavelength 460 to 624 nm (4600 to 6240 Å)
View Details
2 suppliers