Dialight Corp. Panel Indicator, 5.2Mm, Blue, 3.3Vdc; Led Color Dialight 675-2411-110F

Description
PANEL INDICATOR, 5.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:3.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 5.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:3.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 5.2Mm, Blue, 3.3Vdc; Led Color Dialight - 96Y6235 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 5.2Mm, Blue, 3.3Vdc; Led Color Dialight
96Y6235
Panel Indicator, 5.2Mm, Blue, 3.3Vdc; Led Color Dialight 96Y6235
PANEL INDICATOR, 5.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:3.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

PANEL INDICATOR, 5.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:3.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6235
Product Name Panel Indicator, 5.2Mm, Blue, 3.3Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
1.6X0.6MM GREEN SMD LED - APA1606ZGC - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
5 suppliers