Dialight Corp. Panel Indicator, 5.2Mm, Orange, 2Vdc; Led Color Dialight 675-2311-110F

Description
PANEL INDICATOR, 5.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:7.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 5.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:7.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 5.2Mm, Orange, 2Vdc; Led Color Dialight - 96Y6234 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 5.2Mm, Orange, 2Vdc; Led Color Dialight
96Y6234
Panel Indicator, 5.2Mm, Orange, 2Vdc; Led Color Dialight 96Y6234
PANEL INDICATOR, 5.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:7.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

PANEL INDICATOR, 5.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:7.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6234
Product Name Panel Indicator, 5.2Mm, Orange, 2Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Chips - OPC6800-21 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Red
Peak Wavelength 680 nm (6800 Å)
Optical Power Output 4 milliwatts
View Details