Dialight Corp. Panel Indicator, 5.2Mm, Green, 3.3Vdc; Led Color Dialight 675-2211-110F

Description
PANEL INDICATOR, 5.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:11.52cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 5.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:11.52cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 5.2Mm, Green, 3.3Vdc; Led Color Dialight - 96Y6233 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 5.2Mm, Green, 3.3Vdc; Led Color Dialight
96Y6233
Panel Indicator, 5.2Mm, Green, 3.3Vdc; Led Color Dialight 96Y6233
PANEL INDICATOR, 5.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:11.52cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

PANEL INDICATOR, 5.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:11.52cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6233
Product Name Panel Indicator, 5.2Mm, Green, 3.3Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3080CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers