Dialight Corp. Panel Indicator, 5.2Mm, Orange, 2Vdc; Led Color Dialight 675-1311-110F

Description
PANEL INDICATOR, 5.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:9.11cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 5.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:9.11cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 5.2Mm, Orange, 2Vdc; Led Color Dialight - 96Y6229 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 5.2Mm, Orange, 2Vdc; Led Color Dialight
96Y6229
Panel Indicator, 5.2Mm, Orange, 2Vdc; Led Color Dialight 96Y6229
PANEL INDICATOR, 5.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:9.11cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

PANEL INDICATOR, 5.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:9.11cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6229
Product Name Panel Indicator, 5.2Mm, Orange, 2Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details