The Panel Indicator, part number 99Y7410, features a green LED with an operating voltage of 3.3 VDC and a luminous intensity of 11.38 candela. It is designed for front panel mounting with a mounting hole diameter of 5.2 mm and can accommodate a maximum panel thickness of 3.5 mm. The indicator has a low power consumption profile, using up to 90% less energy than traditional incandescent indicators, and boasts a long operational life of up to 100,000 hours. It operates effectively within a temperature range of -30°C to +85°C and is RoHS compliant. The electrical connection is made through leads, and a current limiting resistor is required for operation. This product is suitable for various applications, including power and status indication.
PANEL INDICATOR, 5.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:11.38cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 99Y7410 |
| Product Name | Panel Indicator, 5.2Mm, Green, 3.3Vdc; Led Color Dialight |
| LED Type | Green; Green |