Dialight Corp. Panel Indicator, 5.2Mm, Red, 2Vdc; Led Color Dialight 675-1111-110F

Description
PANEL INDICATOR, 5.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:9.11cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 5.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:9.11cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 5.2Mm, Red, 2Vdc; Led Color Dialight - 96Y6228 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 5.2Mm, Red, 2Vdc; Led Color Dialight
96Y6228
Panel Indicator, 5.2Mm, Red, 2Vdc; Led Color Dialight 96Y6228
PANEL INDICATOR, 5.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:9.11cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

PANEL INDICATOR, 5.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:9.11cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6228
Product Name Panel Indicator, 5.2Mm, Red, 2Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details