Dialight Corp. LED Indication - Discrete 6592435303F

Description
PMI, DOME, GY 10-30 VDC
Request a Quote Datasheet
Description
PMI, DOME, GY 10-30 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-6592435303F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-6592435303F-ND
LED Indication - Discrete 350-6592435303F-ND
PMI, DOME, GY 10-30 VDC

PMI, DOME, GY 10-30 VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-6592435303F-ND
Product Name LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers