Dialight Corp. Panel Indicators, Pilot Lights 658-2435-303F

Description
LED PNL IND GRN/YLW DIF 24.90MM
Request a Quote Datasheet
Description
LED PNL IND GRN/YLW DIF 24.90MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-658-2435-303F-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-658-2435-303F-ND
Panel Indicators, Pilot Lights 350-658-2435-303F-ND
LED PNL IND GRN/YLW DIF 24.90MM

LED PNL IND GRN/YLW DIF 24.90MM

Buy Now Datasheet
Panel Indicator, Grn/ylw, 25.4Mm, 30Vdc; Led Color Dialight - 28AK5143 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Grn/ylw, 25.4Mm, 30Vdc; Led Color Dialight
28AK5143
Panel Indicator, Grn/ylw, 25.4Mm, 30Vdc; Led Color Dialight 28AK5143
PANEL INDICATOR, GRN/YLW, 25.4MM, 30VDC; LED Color:Green, Yellow; Mounting Hole Dia:25.4mm; Forward Current / Color:G 20mA, Y 20mA; Operating Voltage / Color:G 30V, Y 30V; Luminous Intensity / Color:G 2100mcd, Y 1000mcd RoHS Compliant: Yes

PANEL INDICATOR, GRN/YLW, 25.4MM, 30VDC; LED Color:Green, Yellow; Mounting Hole Dia:25.4mm; Forward Current / Color:G 20mA, Y 20mA; Operating Voltage / Color:G 30V, Y 30V; Luminous Intensity / Color:G 2100mcd, Y 1000mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-658-2435-303F-ND 28AK5143
Product Name Panel Indicators, Pilot Lights Panel Indicator, Grn/ylw, 25.4Mm, 30Vdc; Led Color Dialight
Lamp Type LED Lamps LED Lamps
LED Color Yellow; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details