Dialight Corp. Panel Indicator, Red, 24Vdc, 0.688; Led Color Dialight 6572504103F

Description
PANEL INDICATOR, RED, 24VDC, 0.688"; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:0.688"; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:IP67, NEMA 4X; Product Range:657 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, RED, 24VDC, 0.688"; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:0.688"; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:IP67, NEMA 4X; Product Range:657 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 24Vdc, 0.688; Led Color Dialight - 14AC1108 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 24Vdc, 0.688; Led Color Dialight
14AC1108
Panel Indicator, Red, 24Vdc, 0.688; Led Color Dialight 14AC1108
PANEL INDICATOR, RED, 24VDC, 0.688"; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:0.688"; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:IP67, NEMA 4X; Product Range:657 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 24VDC, 0.688"; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:0.688"; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:IP67, NEMA 4X; Product Range:657 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC1108
Product Name Panel Indicator, Red, 24Vdc, 0.688; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details