Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Orange, 24V; Led Color Dialight 657-2904-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Orange, 24V; Led Color Dialight - 51R6232 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Orange, 24V; Led Color Dialight
51R6232
Panel Mount Indicator, Led, 17.463Mm, Orange, 24V; Led Color Dialight 51R6232
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6232
Product Name Panel Mount Indicator, Led, 17.463Mm, Orange, 24V; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR-56VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details