Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight 657-2903-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight - 51R6230 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight
51R6230
Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight 51R6230
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6230
Product Name Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241904-SML-LX15USBC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
2 suppliers