Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Orange, 5V; Led Color Dialight 657-2902-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 5V; LED Color:Orange; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 5V; LED Color:Orange; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Orange, 5V; Led Color Dialight - 51R6228 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Orange, 5V; Led Color Dialight
51R6228
Panel Mount Indicator, Led, 17.463Mm, Orange, 5V; Led Color Dialight 51R6228
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 5V; LED Color:Orange; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 5V; LED Color:Orange; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:675foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6228
Product Name Panel Mount Indicator, Led, 17.463Mm, Orange, 5V; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-4168-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details