Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight 657-2703-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight - 51R6218 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight
51R6218
Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight 51R6218
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6218
Product Name Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Color Lighting - 475-GHCSHPM1.24-4T2U-1-0-350-R33TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 657 nm (6570 Å)
View Details
2 suppliers