Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight 657-2602-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight - 51R6210 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight
51R6210
Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight 51R6210
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6210
Product Name Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AA4040SRCGKC-RTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 655 nm (5740 to 6550 Å)
View Details