Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight 657-2503-303F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:550foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:550foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 17.463mm, Red, 12V is designed for applications requiring reliable visual status indication. It operates at a voltage of 12V and has a typical forward current of 20mA, producing a luminous intensity of 550 foot lamberts. The indicator is housed in a UV stabilized polycarbonate lens and is rated IP67/NEMA 4X, making it suitable for harsh environments. It can withstand operating temperatures ranging from -35°C to +65°C and storage temperatures from -40°C to +100°C. The product features an 11/16,Äù mounting hole and is RoHS compliant, ensuring it meets environmental standards. This indicator is ideal for use in electrical control panels, wastewater treatment controls, and various vehicles and industrial equipment.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 17.463mm, Red, 12V is designed for applications requiring reliable visual status indication. It operates at a voltage of 12V and has a typical forward current of 20mA, producing a luminous intensity of 550 foot lamberts. The indicator is housed in a UV stabilized polycarbonate lens and is rated IP67/NEMA 4X, making it suitable for harsh environments. It can withstand operating temperatures ranging from -35°C to +65°C and storage temperatures from -40°C to +100°C. The product features an 11/16,Äù mounting hole and is RoHS compliant, ensuring it meets environmental standards. This indicator is ideal for use in electrical control panels, wastewater treatment controls, and various vehicles and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight - 51R6207 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight
51R6207
Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight 51R6207
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:550foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:550foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6207
Product Name Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details