Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight 657-2503-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight - 51R6206 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight
51R6206
Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight 51R6206
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:400foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6206
Product Name Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details