The Panel Indicator, part number 71AJ7921, features a mounting hole diameter of 0.687 inches and operates at a voltage of 30V DC. It is designed to display red and yellow LED colors, with a forward current of 20mA for each color. The luminous intensity is rated at 255 mcd for red and 260 mcd for yellow. This product is RoHS compliant and constructed with a durable polycarbonate housing, suitable for various applications including electrical control panels and dashboards in vehicles. The indicator is rated for an operating temperature range of -40 °C to +85 °C and has a watertight design with an IP67 rating, making it suitable for harsh environments.
LED Panel Indicator Blue 3.3V 20mA PC Pin
PANEL INDICATOR, RED/YEL, 0.687", 30VDC; LED Color:Red, Yellow; Mounting Hole Dia:0.687"; Forward Current / Color:R 20mA, Y 20mA; Operating Voltage / Color:R 30V, Y 30V; Luminous Intensity / Color:R 255mcd, Y 260mcd RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 350-657-2455-303F-ND | 71AJ7921 |
| Product Name | Panel Indicators, Pilot Lights | Panel Indicator, Red/yel, 0.687, 30Vdc; Led Color Dialight |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Red; Yellow | Red; Yellow |
| Terminal Type | Wire Leads |