Dialight Corp. Panel Indicators, Pilot Lights 657-2435-303F

Description
"LED Panel Indicator Green, Yellow Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Yellow Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 350-657-2435-303F-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
350-657-2435-303F-ND
Panel Indicators, Pilot Lights 350-657-2435-303F-ND
"LED Panel Indicator Green, Yellow Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Green, Yellow Diffused 8V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Panel Indicator, Grn/yel, 0.687, 30Vdc; Led Color Dialight - 71AJ7916 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Grn/yel, 0.687, 30Vdc; Led Color Dialight
71AJ7916
Panel Indicator, Grn/yel, 0.687, 30Vdc; Led Color Dialight 71AJ7916
PANEL INDICATOR, GRN/YEL, 0.687", 30VDC; LED Color:Green, Yellow; Mounting Hole Dia:0.687"; Forward Current / Color:G 20mA, Y 20mA; Operating Voltage / Color:G 30V, Y 30V; Luminous Intensity / Color:G 500mcd, Y 260mcd RoHS Compliant: Yes

PANEL INDICATOR, GRN/YEL, 0.687", 30VDC; LED Color:Green, Yellow; Mounting Hole Dia:0.687"; Forward Current / Color:G 20mA, Y 20mA; Operating Voltage / Color:G 30V, Y 30V; Luminous Intensity / Color:G 500mcd, Y 260mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-657-2435-303F-ND 71AJ7916
Product Name Panel Indicators, Pilot Lights Panel Indicator, Grn/yel, 0.687, 30Vdc; Led Color Dialight
Lamp Type LED Lamps LED Lamps
LED Color Yellow; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104676 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details