Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, White, 24V; Led Color Dialight 657-2004-303F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, White, 24V; Led Color Dialight - 51R6203 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, White, 24V; Led Color Dialight
51R6203
Panel Mount Indicator, Led, 17.463Mm, White, 24V; Led Color Dialight 51R6203
PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6203
Product Name Panel Mount Indicator, Led, 17.463Mm, White, 24V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
Super Nova 4 RGB LED Module - MD-EL-SN4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details