Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight 657-1903-303F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:600foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:600foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight - 51R6198 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight
51R6198
Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight 51R6198
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:600foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:600foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6198
Product Name Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 60 degrees
View Details