Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight 657-1903-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:475foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:475foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight - 51R6197 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight
51R6197
Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight 51R6197
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:475foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 12V; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:475foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6197
Product Name Panel Mount Indicator, Led, 17.463Mm, Orange, 12V; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QRBD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Red
Peak Wavelength 630 nm (6297 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details