Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight 657-1804-303F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; Forward Voltage:24V; Lens Style:Flat; Operating Temperature Max:65°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; Forward Voltage:24V; Lens Style:Flat; Operating Temperature Max:65°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight - 51R6194 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight
51R6194
Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight 51R6194
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; Forward Voltage:24V; Lens Style:Flat; Operating Temperature Max:65°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; Forward Voltage:24V; Lens Style:Flat; Operating Temperature Max:65°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6194
Product Name Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Warm White - MD-BW-ES1-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details