Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight 657-1804-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:125foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:125foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight - 51R6193 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight
51R6193
Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight 51R6193
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:125foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:125foot lambert; IP / NEMA Rating:IP67, NEMA 4X; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6193
Product Name Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details