Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Yellow, 24V; Led Color Dialight 657-1704-303F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 24V; LED Color:Yellow; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 24V; LED Color:Yellow; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Yellow, 24V; Led Color Dialight - 51R6188 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Yellow, 24V; Led Color Dialight
51R6188
Panel Mount Indicator, Led, 17.463Mm, Yellow, 24V; Led Color Dialight 51R6188
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 24V; LED Color:Yellow; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 24V; LED Color:Yellow; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6188
Product Name Panel Mount Indicator, Led, 17.463Mm, Yellow, 24V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details