Dialight Corp. Panel Mount Indicators 657-1704-103F

Description
PMI, FLAT, YEL TNT DIFF, 24V
Request a Quote Datasheet
Description
PMI, FLAT, YEL TNT DIFF, 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 8907943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
8907943
Panel Mount Indicators 8907943
PMI, FLAT, YEL TNT DIFF, 24V

PMI, FLAT, YEL TNT DIFF, 24V

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
657-1704-103F
LED Panel Mount Indicators 657-1704-103F
LED Panel Mount Indicators Yellow 350fL 24V Flat Lens

LED Panel Mount Indicators Yellow 350fL 24V Flat Lens

Buy Now Datasheet
PMI, FLAT, YEL TNT DIFF, 24V - 70082449 - Allied Electronics, Inc.
Fort Worth, TX, USA
PMI, FLAT, YEL TNT DIFF, 24V
70082449
PMI, FLAT, YEL TNT DIFF, 24V 70082449
Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X standards. Using the same high-impact, UV-stabilized lens material as the right-angle version, the indicators are available with tinted, diffused lenses in red, green, yellow, blue, and orange, in addition to a white diffused style to eliminate ‘phantom effect’ in outdoor applications. These rugged, daylight viewable indicators are engineered for outdoor applications such as lane control and signage, as well as construction, transit and military vehicles — anywhere that a vibration-resistant light source is required. The energy efficient LEDs used in these indicators provide up to 100,000 hours of operation, far exceeding the typical life of traditional light sources.

Dialight, the applied LED technology specialist, now offers a flat and domed version of the successful 657 series panel-mount indicator. The new indicators feature a fully-sealed and potted design, making them impervious to dust and water intrusion and in compliance with IP67/NEMA 4X standards. Using the same high-impact, UV-stabilized lens material as the right-angle version, the indicators are available with tinted, diffused lenses in red, green, yellow, blue, and orange, in addition to a white diffused style to eliminate ‘phantom effect’ in outdoor applications. These rugged, daylight viewable indicators are engineered for outdoor applications such as lane control and signage, as well as construction, transit and military vehicles — anywhere that a vibration-resistant light source is required. The energy efficient LEDs used in these indicators provide up to 100,000 hours of operation, far exceeding the typical life of traditional light sources.

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 8907943 657-1704-103F 70082449
Product Name Panel Mount Indicators LED Panel Mount Indicators PMI, FLAT, YEL TNT DIFF, 24V
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
Specs
Lamp Type LED Lamps
View Details