Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight 657-1703-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:-; Product Range:657 Series RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:-; Product Range:657 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight - 51R6185 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight
51R6185
Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight 51R6185
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:-; Product Range:657 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:-; Product Range:657 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6185
Product Name Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
View Details