Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Green, 24V; Led Color Dialight 657-1604-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Green, 24V; Led Color Dialight - 51R6181 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Green, 24V; Led Color Dialight
51R6181
Panel Mount Indicator, Led, 17.463Mm, Green, 24V; Led Color Dialight 51R6181
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pmi, Flat, Grn Tnt Diff, 24V Rohs Compliant Dialight - 42X3145 - Newark, An Avnet Company
Chicago, IL, United States
Pmi, Flat, Grn Tnt Diff, 24V Rohs Compliant Dialight
42X3145
Pmi, Flat, Grn Tnt Diff, 24V Rohs Compliant Dialight 42X3145
PMI, FLAT, GRN TNT DIFF, 24V ROHS COMPLIANT: YES

PMI, FLAT, GRN TNT DIFF, 24V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 51R6181 42X3145
Product Name Panel Mount Indicator, Led, 17.463Mm, Green, 24V; Led Color Dialight Pmi, Flat, Grn Tnt Diff, 24V Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details