Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight 657-1603-103F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight - 51R6179 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight
51R6179
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight 51R6179
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:350foot lambert; IP / NEMA Rating:IP67; Product Range:657 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6179
Product Name Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
1.6X0.8MM ORG SMD LED - AP1608SECK - Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
4 suppliers