Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight 657-1503-303F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:550foot lambert; Forward Voltage:12V; Lens Style:Flat; Operating Temperature Max:65°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:550foot lambert; Forward Voltage:12V; Lens Style:Flat; Operating Temperature Max:65°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight - 51R6174 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight
51R6174
Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight 51R6174
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:550foot lambert; Forward Voltage:12V; Lens Style:Flat; Operating Temperature Max:65°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 12V; LED Color:Red; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:550foot lambert; Forward Voltage:12V; Lens Style:Flat; Operating Temperature Max:65°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6174
Product Name Panel Mount Indicator, Led, 17.463Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Small chip LED with reflector - SML-M13VT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers